Ohmite Manufacturing Co. Through Hole Resistors 45F7R5E

Description
5W 7.5 OHMS SILICONE 1%
Request a Quote Datasheet
Description
5W 7.5 OHMS SILICONE 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45F7R5E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45F7R5E-ND
Through Hole Resistors 45F7R5E-ND
5W 7.5 OHMS SILICONE 1%

5W 7.5 OHMS SILICONE 1%

Buy Now Datasheet
Wirewound Resistor, 7.5 Ohm, 5W, 1%; Resistance Ohmite - 64K9147 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 7.5 Ohm, 5W, 1%; Resistance Ohmite
64K9147
Wirewound Resistor, 7.5 Ohm, 5W, 1%; Resistance Ohmite 64K9147
WIREWOUND RESISTOR, 7.5 OHM, 5W, 1%; Resistance:7.5ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 7.5 OHM, 5W, 1%; Resistance:7.5ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 45F7R5E-ND 64K9147
Product Name Through Hole Resistors Wirewound Resistor, 7.5 Ohm, 5W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details