Ohmite Manufacturing Co. Resistors - Through Hole Resistors 45F6K0E

Description
Manufacturer: Ohmite Win Source Part Number: 1328608-45F6K0E Category: Resistors>Through Hole Resistors Packaging: Bulk Size / Dimension: 0.343" Dia x 0.937" L (8.70mm x 23.80mm) Standard Package: 25 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 5W Composition: Wirewound Number of Terminations: 2 Resistance: 6 kOhms Supplier Device Package: Axial Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: Not Applicable HTSUS: 8533.21.0080 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Ohmite Win Source Part Number: 1328608-45F6K0E Category: Resistors>Through Hole Resistors Packaging: Bulk Size / Dimension: 0.343" Dia x 0.937" L (8.70mm x 23.80mm) Standard Package: 25 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 5W Composition: Wirewound Number of Terminations: 2 Resistance: 6 kOhms Supplier Device Package: Axial Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: Not Applicable HTSUS: 8533.21.0080 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1328608-45F6K0E - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1328608-45F6K0E
Resistors - Through Hole Resistors 1328608-45F6K0E
Manufacturer: Ohmite Win Source Part Number: 1328608-45F6K0E Category: Resistors>Through Hole Resistors Packaging: Bulk Size / Dimension: 0.343" Dia x 0.937" L (8.70mm x 23.80mm) Standard Package: 25 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 5W Composition: Wirewound Number of Terminations: 2 Resistance: 6 kOhms Supplier Device Package: Axial Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: Not Applicable HTSUS: 8533.21.0080 RoHS Status: ROHS3 Compliant

Manufacturer: Ohmite
Win Source Part Number: 1328608-45F6K0E
Category: Resistors>Through Hole Resistors
Packaging: Bulk
Size / Dimension: 0.343" Dia x 0.937" L (8.70mm x 23.80mm)
Standard Package: 25
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 5W
Composition: Wirewound
Number of Terminations: 2
Resistance: 6 kOhms
Supplier Device Package: Axial
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: Not Applicable
HTSUS: 8533.21.0080
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
5W Resistor - 53-45F6K0E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5W Resistor
53-45F6K0E
5W Resistor 53-45F6K0E
RES 6K OHM 5W 1% AXIAL Product overview: 45F6K0E from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-45F6K0E can be used for catalog matching and distributor lookup.

RES 6K OHM 5W 1% AXIAL Product overview: 45F6K0E from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-45F6K0E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 45F6K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45F6K0E-ND
Through Hole Resistors 45F6K0E-ND
6 kOhms ±1% 5W Through Hole Resistor Axial Wirewound

6 kOhms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 6 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic - 70023391 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 6 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic
70023391
Resistor;Wirewound;Res 6 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic 70023391
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site
Wirewound Resistor, 6Kohm, 5W, 1%; Resistance Ohmite - 64K9139 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 6Kohm, 5W, 1%; Resistance Ohmite
64K9139
Wirewound Resistor, 6Kohm, 5W, 1%; Resistance Ohmite 64K9139
WIREWOUND RESISTOR, 6KOHM, 5W, 1%; Resistance:6kohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound ; Product Length:23.8mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 6KOHM, 5W, 1%; Resistance:6kohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound; Product Length:23.8mmRoHS Compliant: Yes

Supplier's Site
Through Hole Resistor, 40 Series, 6 Kohm, 5 W, 1%, 460 V, Axial Leaded Rohs Compliant Ohmite - 68Y6647 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, 40 Series, 6 Kohm, 5 W, 1%, 460 V, Axial Leaded Rohs Compliant Ohmite
68Y6647
Through Hole Resistor, 40 Series, 6 Kohm, 5 W, 1%, 460 V, Axial Leaded Rohs Compliant Ohmite 68Y6647
Through Hole Resistor, 40 Series, 6 kohm, 5 W, 1%, 460 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, 40 Series, 6 kohm, 5 W, 1%, 460 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1328608-45F6K0E 53-45F6K0E 45F6K0E-ND 70023391 64K9139 68Y6647
Product Name Resistors - Through Hole Resistors 5W Resistor Through Hole Resistors Resistor;Wirewound;Res 6 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic Wirewound Resistor, 6Kohm, 5W, 1%; Resistance Ohmite Through Hole Resistor, 40 Series, 6 Kohm, 5 W, 1%, 460 V, Axial Leaded Rohs Compliant Ohmite
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Resistance Range 6000 ohms 6000 ohms 6000 ohms 6000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details