Ohmite Manufacturing Co. Power Resistor; Resistance Ohmite 45F6K0

Description
Power Resistor; Resistance:6kohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 20ppm/°C RoHS Compliant: No
Description
Power Resistor; Resistance:6kohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 20ppm/°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Power Resistor; Resistance Ohmite - 31C6750 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor; Resistance Ohmite
31C6750
Power Resistor; Resistance Ohmite 31C6750
Power Resistor; Resistance:6kohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 20ppm/°C RoHS Compliant: No

Power Resistor; Resistance:6kohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 20ppm/°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31C6750
Product Name Power Resistor; Resistance Ohmite
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Ceramic Composition
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details