Ohmite Manufacturing Co. Through Hole Resistors 45F4R0E

Description
4 Ohms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
4 Ohms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45F4R0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45F4R0E-ND
Through Hole Resistors 45F4R0E-ND
4 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

4 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 4 Ohm, 5W, 1%; Resistance Ohmite - 64K9127 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4 Ohm, 5W, 1%; Resistance Ohmite
64K9127
Wirewound Resistor, 4 Ohm, 5W, 1%; Resistance Ohmite 64K9127
WIREWOUND RESISTOR, 4 OHM, 5W, 1%; Resistance:4ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: Yes

WIREWOUND RESISTOR, 4 OHM, 5W, 1%; Resistance:4ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 45F4R0E-ND 64K9127
Product Name Through Hole Resistors Wirewound Resistor, 4 Ohm, 5W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 4 ohms 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details