Ohmite Manufacturing Co. Through Hole Resistors 45F30RE

Description
30 Ohms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
30 Ohms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45F30RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45F30RE-ND
Through Hole Resistors 45F30RE-ND
30 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

30 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 30 Ohm, 5W, 1%; Resistance Ohmite - 64K9116 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 30 Ohm, 5W, 1%; Resistance Ohmite
64K9116
Wirewound Resistor, 30 Ohm, 5W, 1%; Resistance Ohmite 64K9116
WIREWOUND RESISTOR, 30 OHM, 5W, 1%; Resistance:30ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Diameter:8.7mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 30 OHM, 5W, 1%; Resistance:30ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Diameter:8.7mmRoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 30 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic - 70023381 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 30 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic
70023381
Resistor;Wirewound;Res 30 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic 70023381
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 45F30RE-ND 64K9116 70023381
Product Name Through Hole Resistors Wirewound Resistor, 30 Ohm, 5W, 1%; Resistance Ohmite Resistor;Wirewound;Res 30 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details