Ohmite Manufacturing Co. Through Hole Resistors 45F25RE

Description
25 Ohms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
25 Ohms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45F25RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45F25RE-ND
Through Hole Resistors 45F25RE-ND
25 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

25 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 25 Ohm, 5W, 1%; Resistance Ohmite - 64K9106 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 25 Ohm, 5W, 1%; Resistance Ohmite
64K9106
Wirewound Resistor, 25 Ohm, 5W, 1%; Resistance Ohmite 64K9106
WIREWOUND RESISTOR, 25 OHM, 5W, 1%; Resistance:25ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Diameter:8.7mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 25 OHM, 5W, 1%; Resistance:25ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Diameter:8.7mmRoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Resistor, 40 Series, 25 Ohm, 5 W, 1%, 460 V, Axial Leaded Rohs Compliant Ohmite - 68Y6641 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, 40 Series, 25 Ohm, 5 W, 1%, 460 V, Axial Leaded Rohs Compliant Ohmite
68Y6641
Through Hole Resistor, 40 Series, 25 Ohm, 5 W, 1%, 460 V, Axial Leaded Rohs Compliant Ohmite 68Y6641
Through Hole Resistor, 40 Series, 25 ohm, 5 W, 1%, 460 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, 40 Series, 25 ohm, 5 W, 1%, 460 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic - 70022309 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic
70022309
Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic 70022309
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 45F25RE-ND 64K9106 68Y6641 70022309
Product Name Through Hole Resistors Wirewound Resistor, 25 Ohm, 5W, 1%; Resistance Ohmite Through Hole Resistor, 40 Series, 25 Ohm, 5 W, 1%, 460 V, Axial Leaded Rohs Compliant Ohmite Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded ThroughHole; Axial Leads Axial Leads
Resistance Range 25 ohms 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123561 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details