Ohmite Manufacturing Co. Through Hole Resistors 45F20KE

Description
20 kOhms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
20 kOhms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45F20KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45F20KE-ND
Through Hole Resistors 45F20KE-ND
20 kOhms ±1% 5W Through Hole Resistor Axial Wirewound

20 kOhms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 20Kohm, 5W, 1%; Resistance Ohmite - 64K9098 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 20Kohm, 5W, 1%; Resistance Ohmite
64K9098
Wirewound Resistor, 20Kohm, 5W, 1%; Resistance Ohmite 64K9098
WIREWOUND RESISTOR, 20KOHM, 5W, 1%; Resistance:20kohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Length:23.8mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 20KOHM, 5W, 1%; Resistance:20kohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Length:23.8mmRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K, 1%, 5W, Axial, Ceramic; Resistance Ohmite - 74AC2912 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 5W, Axial, Ceramic; Resistance Ohmite
74AC2912
Res, 20K, 1%, 5W, Axial, Ceramic; Resistance Ohmite 74AC2912
RES, 20K, 1%, 5W, AXIAL, CERAMIC; Resistance:20kohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:460V; Resistor Element Material:Ceramic; Temperature RoHS Compliant: Yes

RES, 20K, 1%, 5W, AXIAL, CERAMIC; Resistance:20kohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:460V; Resistor Element Material:Ceramic; Temperature RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 20 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic - 70024177 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 20 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic
70024177
Resistor;Wirewound;Res 20 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic 70024177
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 45F20KE-ND 64K9098 74AC2912 70024177
Product Name Through Hole Resistors Wirewound Resistor, 20Kohm, 5W, 1%; Resistance Ohmite Res, 20K, 1%, 5W, Axial, Ceramic; Resistance Ohmite Resistor;Wirewound;Res 20 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Ceramic Composition Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details