Ohmite Manufacturing Co. Through Hole Resistors 45F1R5E

Description
5W 1.5 OHMS SILICONE 1%
Request a Quote Datasheet
Description
5W 1.5 OHMS SILICONE 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45F1R5E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45F1R5E-ND
Through Hole Resistors 45F1R5E-ND
5W 1.5 OHMS SILICONE 1%

5W 1.5 OHMS SILICONE 1%

Buy Now Datasheet
Resistor;Wirewound;Res 1.5 Ohms;Pwr-Rtg5 W;Tol 1%;Axial;Silicone-Ceramic - 70022306 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1.5 Ohms;Pwr-Rtg5 W;Tol 1%;Axial;Silicone-Ceramic
70022306
Resistor;Wirewound;Res 1.5 Ohms;Pwr-Rtg5 W;Tol 1%;Axial;Silicone-Ceramic 70022306
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site
Wirewound Resistor, 1.5 Ohm, 5W, 1%; Resistance Ohmite - 64K9077 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.5 Ohm, 5W, 1%; Resistance Ohmite
64K9077
Wirewound Resistor, 1.5 Ohm, 5W, 1%; Resistance Ohmite 64K9077
WIREWOUND RESISTOR, 1.5 OHM, 5W, 1%; Resistance:1.5ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.5 OHM, 5W, 1%; Resistance:1.5ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 45F1R5E-ND 70022306 64K9077
Product Name Through Hole Resistors Resistor;Wirewound;Res 1.5 Ohms;Pwr-Rtg5 W;Tol 1%;Axial;Silicone-Ceramic Wirewound Resistor, 1.5 Ohm, 5W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details