Ohmite Manufacturing Co. Through Hole Resistors 45F1K2E

Description
1.2 kOhms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
1.2 kOhms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45F1K2E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45F1K2E-ND
Through Hole Resistors 45F1K2E-ND
1.2 kOhms ±1% 5W Through Hole Resistor Axial Wirewound

1.2 kOhms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 1.2 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic - 70023370 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1.2 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic
70023370
Resistor;Wirewound;Res 1.2 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic 70023370
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site
Wirewound Resistor, 1.2Kohm, 5W, 1%; Resistance Ohmite - 64K9073 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.2Kohm, 5W, 1%; Resistance Ohmite
64K9073
Wirewound Resistor, 1.2Kohm, 5W, 1%; Resistance Ohmite 64K9073
WIREWOUND RESISTOR, 1.2KOHM, 5W, 1%; Resistance:1.2kohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.2KOHM, 5W, 1%; Resistance:1.2kohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 45F1K2E-ND 70023370 64K9073
Product Name Through Hole Resistors Resistor;Wirewound;Res 1.2 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone-Ceramic Wirewound Resistor, 1.2Kohm, 5W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details