Ohmite Manufacturing Co. Through Hole Resistors 45F180E

Description
180 Ohms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
180 Ohms ±1% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45F180E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45F180E-ND
Through Hole Resistors 45F180E-ND
180 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

180 Ohms ±1% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 180 Ohm, 5W, 1%; Resistance Ohmite - 64K9091 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 180 Ohm, 5W, 1%; Resistance Ohmite
64K9091
Wirewound Resistor, 180 Ohm, 5W, 1%; Resistance Ohmite 64K9091
WIREWOUND RESISTOR, 180 OHM, 5W, 1%; Resistance:180ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 180 OHM, 5W, 1%; Resistance:180ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor - 22405213 - Radwell International
Willingboro, NJ, United States
Resistor
22405213
Resistor 22405213
WIREWOUND RESISTOR, 180 OHM, 5W, 1%, RESISTANCE 180OHM, PRODUCT RANGE 40 SERIES, POWER RATING 5W, RESISTANCE TOLERANCE 1%, RESISTOR CASE STYLE AXIAL LEADED, VOLTAGE RATING 460V, RESISTOR ELEMENT TYPE WIREWOUND, NO. OF PINS 2PINS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTOR, 180 OHM, 5W, 1%, RESISTANCE 180OHM, PRODUCT RANGE 40 SERIES, POWER RATING 5W, RESISTANCE TOLERANCE 1%, RESISTOR CASE STYLE AXIAL LEADED, VOLTAGE RATING 460V, RESISTOR ELEMENT TYPE WIREWOUND, NO. OF PINS 2PINS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
RESISTOR;WIREWOUND;RES 180 OHMS;PWR-RTG5 W;TOL 1%;AXIAL;SILICONE-CERAMIC - 70024557 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;WIREWOUND;RES 180 OHMS;PWR-RTG5 W;TOL 1%;AXIAL;SILICONE-CERAMIC
70024557
RESISTOR;WIREWOUND;RES 180 OHMS;PWR-RTG5 W;TOL 1%;AXIAL;SILICONE-CERAMIC 70024557
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 45F180E-ND 64K9091 22405213 70024557
Product Name Through Hole Resistors Wirewound Resistor, 180 Ohm, 5W, 1%; Resistance Ohmite Resistor RESISTOR;WIREWOUND;RES 180 OHMS;PWR-RTG5 W;TOL 1%;AXIAL;SILICONE-CERAMIC
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 180 ohms 180 ohms 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1625999-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 25 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details