Ohmite Manufacturing Co. Through Hole Resistors 43JR20E

Description
200 mOhms ±5% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
200 mOhms ±5% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 43JR20E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43JR20E-ND
Through Hole Resistors 43JR20E-ND
200 mOhms ±5% 3W Through Hole Resistor Axial Wirewound

200 mOhms ±5% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - 43JR20E - ODG (Origin Data Global)
Shenzhen, China
Through Hole Resistors
43JR20E
Through Hole Resistors 43JR20E
RES 0.2 OHM 5% 3W AXIAL

RES 0.2 OHM 5% 3W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Wirewound Resistors
Product Number 43JR20E-ND 43JR20E
Product Name Through Hole Resistors Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details