Ohmite Manufacturing Co. Through Hole Resistors 43J5K0E

Description
3W 5K0 OHMS SILICONE 5%
Request a Quote Datasheet
Description
3W 5K0 OHMS SILICONE 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 43J5K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43J5K0E-ND
Through Hole Resistors 43J5K0E-ND
3W 5K0 OHMS SILICONE 5%

3W 5K0 OHMS SILICONE 5%

Buy Now Datasheet
Resistor,wirewound,5Kohms,200Wv,5+/-% Tol,-20,20Ppm-Tc Rohs Compliant Ohmite - 64K9041 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,5Kohms,200Wv,5+/-% Tol,-20,20Ppm-Tc Rohs Compliant Ohmite
64K9041
Resistor,wirewound,5Kohms,200Wv,5+/-% Tol,-20,20Ppm-Tc Rohs Compliant Ohmite 64K9041
Resistor,Wirewound,5 KOhms,200WV,5+/-% Tol,-20,20ppm-TC RoHS Compliant: Yes

Resistor,Wirewound,5KOhms,200WV,5+/-% Tol,-20,20ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 43J5K0E-ND 64K9041
Product Name Through Hole Resistors Resistor,wirewound,5Kohms,200Wv,5+/-% Tol,-20,20Ppm-Tc Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details