Ohmite Manufacturing Co. Through Hole Resistors 43J200E

Description
200 Ohms ±5% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
200 Ohms ±5% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 43J200E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43J200E-ND
Through Hole Resistors 43J200E-ND
200 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

200 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Res, 200R, 3W, Axial, Wirewound; Resistance Ohmite - 64K9011 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 3W, Axial, Wirewound; Resistance Ohmite
64K9011
Res, 200R, 3W, Axial, Wirewound; Resistance Ohmite 64K9011
RES, 200R, 3W, AXIAL, WIREWOUND; Resistance:200ohm; Product Range:Ohmicone 40 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound RoHS Compliant: Yes

RES, 200R, 3W, AXIAL, WIREWOUND; Resistance:200ohm; Product Range:Ohmicone 40 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 43J200E-ND 64K9011
Product Name Through Hole Resistors Res, 200R, 3W, Axial, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757047 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1-2176470-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers