Ohmite Manufacturing Co. Through Hole Resistors 43FR75E

Description
750 mOhms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
750 mOhms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 43FR75E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43FR75E-ND
Through Hole Resistors 43FR75E-ND
750 mOhms ±1% 3W Through Hole Resistor Axial Wirewound

750 mOhms ±1% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, 40 Series, 0.75 Ohm, 3 W, 1%, 200 V, Axial Leaded Rohs Compliant Ohmite - 43Y4585 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, 40 Series, 0.75 Ohm, 3 W, 1%, 200 V, Axial Leaded Rohs Compliant Ohmite
43Y4585
Through Hole Wirewound Resistor, 40 Series, 0.75 Ohm, 3 W, 1%, 200 V, Axial Leaded Rohs Compliant Ohmite 43Y4585
Through Hole Wirewound Resistor, 40 Series, 0.75 ohm, 3 W, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, 40 Series, 0.75 ohm, 3 W, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 43FR75E-ND 43Y4585
Product Name Through Hole Resistors Through Hole Wirewound Resistor, 40 Series, 0.75 Ohm, 3 W, 1%, 200 V, Axial Leaded Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details