Ohmite Manufacturing Co. Through Hole Resistors 43F5K0E

Description
3W 5K0 OHMS SILICONE 1%
Request a Quote Datasheet
Description
3W 5K0 OHMS SILICONE 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 43F5K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43F5K0E-ND
Through Hole Resistors 43F5K0E-ND
3W 5K0 OHMS SILICONE 1%

3W 5K0 OHMS SILICONE 1%

Buy Now Datasheet
Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic - 70023340 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic
70023340
Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic 70023340
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site
Wirewound Resistor, 5Kohm, 3W, 1%; Resistance Ohmite - 64K8955 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5Kohm, 3W, 1%; Resistance Ohmite
64K8955
Wirewound Resistor, 5Kohm, 3W, 1%; Resistance Ohmite 64K8955
WIREWOUND RESISTOR, 5KOHM, 3W, 1%; Resistance:5kohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Diameter:5.6mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 5KOHM, 3W, 1%; Resistance:5kohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Diameter:5.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 43F5K0E-ND 70023340 64K8955
Product Name Through Hole Resistors Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic Wirewound Resistor, 5Kohm, 3W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 0.0 ohms 5000 ohms 5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details