Ohmite Manufacturing Co. Through Hole Resistors 43F350E

Description
350 Ohms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
350 Ohms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 43F350E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43F350E-ND
Through Hole Resistors 43F350E-ND
350 Ohms ±1% 3W Through Hole Resistor Axial Wirewound

350 Ohms ±1% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 350 Ohm, 3W, 1%; Resistance Ohmite - 64K8944 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 350 Ohm, 3W, 1%; Resistance Ohmite
64K8944
Wirewound Resistor, 350 Ohm, 3W, 1%; Resistance Ohmite 64K8944
WIREWOUND RESISTOR, 350 OHM, 3W, 1%; Resistance:350ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 350 OHM, 3W, 1%; Resistance:350ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, 40 Series, 350 Ohm, 3 W, 1%, 200 V, Axial Leaded Rohs Compliant Ohmite - 43Y4593 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, 40 Series, 350 Ohm, 3 W, 1%, 200 V, Axial Leaded Rohs Compliant Ohmite
43Y4593
Through Hole Wirewound Resistor, 40 Series, 350 Ohm, 3 W, 1%, 200 V, Axial Leaded Rohs Compliant Ohmite 43Y4593
Through Hole Wirewound Resistor, 40 Series, 350 ohm, 3 W, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, 40 Series, 350 ohm, 3 W, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 350 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone-Ceramic - 70023329 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 350 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone-Ceramic
70023329
Resistor;Wirewound;Res 350 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone-Ceramic 70023329
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 43F350E-ND 64K8944 43Y4593 70023329
Product Name Through Hole Resistors Wirewound Resistor, 350 Ohm, 3W, 1%; Resistance Ohmite Through Hole Wirewound Resistor, 40 Series, 350 Ohm, 3 W, 1%, 200 V, Axial Leaded Rohs Compliant Ohmite Resistor;Wirewound;Res 350 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone-Ceramic
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded ThroughHole; Axial Leads Axial Leads
Resistance Range 350 ohms 350 ohms 350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1879021-9 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1260428 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers