Ohmite Manufacturing Co. Through Hole Resistors 43F33RE

Description
33 Ohms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
33 Ohms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 43F33RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43F33RE-ND
Through Hole Resistors 43F33RE-ND
33 Ohms ±1% 3W Through Hole Resistor Axial Wirewound

33 Ohms ±1% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 33 Ohm, 3W, 1%; Resistance Ohmite - 64K8941 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 33 Ohm, 3W, 1%; Resistance Ohmite
64K8941
Wirewound Resistor, 33 Ohm, 3W, 1%; Resistance Ohmite 64K8941
WIREWOUND RESISTOR, 33 OHM, 3W, 1%; Resistance:33ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 33 OHM, 3W, 1%; Resistance:33ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Qualification:- RoHS Compliant: Yes

Supplier's Site
Through Hole Resistor, 40 Series, 33 Ohm, 3 W, 1%, 200 V, Axial Leaded Rohs Compliant Ohmite - 43Y4592 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, 40 Series, 33 Ohm, 3 W, 1%, 200 V, Axial Leaded Rohs Compliant Ohmite
43Y4592
Through Hole Resistor, 40 Series, 33 Ohm, 3 W, 1%, 200 V, Axial Leaded Rohs Compliant Ohmite 43Y4592
Through Hole Resistor, 40 Series, 33 ohm, 3 W, 1%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, 40 Series, 33 ohm, 3 W, 1%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 33 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic - 70024164 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 33 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic
70024164
Resistor;Wirewound;Res 33 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic 70024164
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 43F33RE-ND 64K8941 43Y4592 70024164
Product Name Through Hole Resistors Wirewound Resistor, 33 Ohm, 3W, 1%; Resistance Ohmite Through Hole Resistor, 40 Series, 33 Ohm, 3 W, 1%, 200 V, Axial Leaded Rohs Compliant Ohmite Resistor;Wirewound;Res 33 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded ThroughHole; Axial Leads Axial Leads
Resistance Range 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details