Ohmite Manufacturing Co. Through Hole Resistors 43F27RE

Description
3W 27 OHMS SILICONE 1%
Request a Quote Datasheet
Description
3W 27 OHMS SILICONE 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 43F27RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43F27RE-ND
Through Hole Resistors 43F27RE-ND
3W 27 OHMS SILICONE 1%

3W 27 OHMS SILICONE 1%

Buy Now Datasheet
Wirewound Resistor, 27 Ohm, 3W, 1%; Resistance Ohmite - 64K8932 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 27 Ohm, 3W, 1%; Resistance Ohmite
64K8932
Wirewound Resistor, 27 Ohm, 3W, 1%; Resistance Ohmite 64K8932
WIREWOUND RESISTOR, 27 OHM, 3W, 1%; Resistance:27ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 27 OHM, 3W, 1%; Resistance:27ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 43F27RE-ND 64K8932
Product Name Through Hole Resistors Wirewound Resistor, 27 Ohm, 3W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details