Ohmite Manufacturing Co. Through Hole Resistors 43F1K0E

Description
1 kOhms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
1 kOhms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 43F1K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43F1K0E-ND
Through Hole Resistors 43F1K0E-ND
1 kOhms ±1% 3W Through Hole Resistor Axial Wirewound

1 kOhms ±1% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic - 70023320 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic
70023320
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic 70023320
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site
Wirewound Resistor, 1Kohm, 3W, 1%; Resistance Ohmite - 64K8902 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 3W, 1%; Resistance Ohmite
64K8902
Wirewound Resistor, 1Kohm, 3W, 1%; Resistance Ohmite 64K8902
WIREWOUND RESISTOR, 1KOHM, 3W, 1%; Resistance:1kohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Diameter:5.6mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 1KOHM, 3W, 1%; Resistance:1kohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Diameter:5.6mm RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, 40 Series, 1 Kohm, 3 W, 1%, 200 V, Axial Leaded Rohs Compliant Ohmite - 43Y4586 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, 40 Series, 1 Kohm, 3 W, 1%, 200 V, Axial Leaded Rohs Compliant Ohmite
43Y4586
Through Hole Wirewound Resistor, 40 Series, 1 Kohm, 3 W, 1%, 200 V, Axial Leaded Rohs Compliant Ohmite 43Y4586
Through Hole Wirewound Resistor, 40 Series, 1 kohm, 3 W, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, 40 Series, 1 kohm, 3 W, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 43F1K0E-ND 70023320 64K8902 43Y4586
Product Name Through Hole Resistors Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic Wirewound Resistor, 1Kohm, 3W, 1%; Resistance Ohmite Through Hole Wirewound Resistor, 40 Series, 1 Kohm, 3 W, 1%, 200 V, Axial Leaded Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded ThroughHole; Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A2K2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details