Ohmite Manufacturing Co. Through Hole Resistors 42J680E

Description
680 Ohms ±5% 2W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
680 Ohms ±5% 2W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 42J680E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
42J680E-ND
Through Hole Resistors 42J680E-ND
680 Ohms ±5% 2W Through Hole Resistor Axial Wirewound

680 Ohms ±5% 2W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 680 Ohm, 2W, 5%; Resistance Ohmite - 64K8887 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 680 Ohm, 2W, 5%; Resistance Ohmite
64K8887
Wirewound Resistor, 680 Ohm, 2W, 5%; Resistance Ohmite 64K8887
WIREWOUND RESISTOR, 680 OHM, 2W, 5%; Resistance:680ohm; Product Range:40 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 680 OHM, 2W, 5%; Resistance:680ohm; Product Range:40 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 42J680E-ND 64K8887
Product Name Through Hole Resistors Wirewound Resistor, 680 Ohm, 2W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details