Ohmite Manufacturing Co. Through Hole Resistors 41FR50E

Description
500 mOhms ±1% 1W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
500 mOhms ±1% 1W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 41FR50E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
41FR50E-ND
Through Hole Resistors 41FR50E-ND
500 mOhms ±1% 1W Through Hole Resistor Axial Wirewound

500 mOhms ±1% 1W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 0.5 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone-Ceramic - 70024116 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.5 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone-Ceramic
70024116
Resistor;Wirewound;Res 0.5 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone-Ceramic 70024116
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site
Wirewound Resistor, 0.5 Ohm, 1W, 1%; Resistance Ohmite - 64K8658 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.5 Ohm, 1W, 1%; Resistance Ohmite
64K8658
Wirewound Resistor, 0.5 Ohm, 1W, 1%; Resistance Ohmite 64K8658
WIREWOUND RESISTOR, 0.5 OHM, 1W, 1%; Resistance:0.5ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.5 OHM, 1W, 1%; Resistance:0.5ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 41FR50E-ND 70024116 64K8658
Product Name Through Hole Resistors Resistor;Wirewound;Res 0.5 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone-Ceramic Wirewound Resistor, 0.5 Ohm, 1W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details