Ohmite Manufacturing Co. Through Hole Resistors 41FR30E

Description
300 mOhms ±1% 1W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
300 mOhms ±1% 1W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 41FR30E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
41FR30E-ND
Through Hole Resistors 41FR30E-ND
300 mOhms ±1% 1W Through Hole Resistor Axial Wirewound

300 mOhms ±1% 1W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 0.3 Ohm, 1W, 1%; Resistance Ohmite - 64K8657 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.3 Ohm, 1W, 1%; Resistance Ohmite
64K8657
Wirewound Resistor, 0.3 Ohm, 1W, 1%; Resistance Ohmite 64K8657
WIREWOUND RESISTOR, 0.3 OHM, 1W, 1%; Resistance:0.3ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.3 OHM, 1W, 1%; Resistance:0.3ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 0.3 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone-Ceramic - 70024114 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.3 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone-Ceramic
70024114
Resistor;Wirewound;Res 0.3 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone-Ceramic 70024114
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 41FR30E-ND 64K8657 70024114
Product Name Through Hole Resistors Wirewound Resistor, 0.3 Ohm, 1W, 1%; Resistance Ohmite Resistor;Wirewound;Res 0.3 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone-Ceramic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 0.3000 ohms 0.3000 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details