200 mOhms ±1% 1W Through Hole Resistor Axial Wirewound
WIREWOUND RESISTOR, 0.2 OHM, 1W, 1%; Resistance:0.2ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes
Through Hole Wirewound Resistor, 40 Series, 0.2 ohm, 1 W, - 1%, 150 V, Axial Leaded RoHS Compliant: Yes
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 41FR20E-ND | 64K8656 | 43Y4568 | 70024113 |
| Product Name | Through Hole Resistors | Wirewound Resistor, 0.2 Ohm, 1W, 1%; Resistance Ohmite | Through Hole Wirewound Resistor, 40 Series, 0.2 Ohm, 1 W, 1%, 150 V, Axial Leaded Rohs Compliant Ohmite | Resistor;Wirewound;Res 0.2 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone-Ceramic |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | ||
| Technology / Construction | Wirewound | Ceramic Composition; Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | ThroughHole; Axial Leads | Axial Leads |
| Resistance Range | 0.2000 ohms | 0.2000 ohms | 0.2000 ohms |