Ohmite Manufacturing Co. Through Hole Resistors 41FR10E

Description
100 mOhms ±1% 1W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
100 mOhms ±1% 1W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 41FR10E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
41FR10E-ND
Through Hole Resistors 41FR10E-ND
100 mOhms ±1% 1W Through Hole Resistor Axial Wirewound

100 mOhms ±1% 1W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone-Ceramic - 70024112 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone-Ceramic
70024112
Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone-Ceramic 70024112
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site
Through Hole Wirewound Resistor, 40 Series, 0.1 Ohm, 1 W, 1%, 150 V, Axial Leaded Rohs Compliant Ohmite - 43Y4567 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, 40 Series, 0.1 Ohm, 1 W, 1%, 150 V, Axial Leaded Rohs Compliant Ohmite
43Y4567
Through Hole Wirewound Resistor, 40 Series, 0.1 Ohm, 1 W, 1%, 150 V, Axial Leaded Rohs Compliant Ohmite 43Y4567
Through Hole Wirewound Resistor, 40 Series, 0.1 ohm, 1 W, - 1%, 150 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, 40 Series, 0.1 ohm, 1 W, - 1%, 150 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 41FR10E-ND 70024112 43Y4567
Product Name Through Hole Resistors Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone-Ceramic Through Hole Wirewound Resistor, 40 Series, 0.1 Ohm, 1 W, 1%, 150 V, Axial Leaded Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole; Axial Leads
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details