Ohmite Manufacturing Co. Through Hole Resistors 41F2R0E

Description
2 Ohms ±1% 1W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
2 Ohms ±1% 1W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 41F2R0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
41F2R0E-ND
Through Hole Resistors 41F2R0E-ND
2 Ohms ±1% 1W Through Hole Resistor Axial Wirewound

2 Ohms ±1% 1W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 2 Ohm, 1W, 1%; Resistance Ohmite - 64K8680 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2 Ohm, 1W, 1%; Resistance Ohmite
64K8680
Wirewound Resistor, 2 Ohm, 1W, 1%; Resistance Ohmite 64K8680
WIREWOUND RESISTOR, 2 OHM, 1W, 1%; Resistance:2ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: Yes

WIREWOUND RESISTOR, 2 OHM, 1W, 1%; Resistance:2ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 1W;Tol 1%;Axial;Silicone-Ceramic - 70023288 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 1W;Tol 1%;Axial;Silicone-Ceramic
70023288
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 1W;Tol 1%;Axial;Silicone-Ceramic 70023288
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 41F2R0E-ND 64K8680 70023288
Product Name Through Hole Resistors Wirewound Resistor, 2 Ohm, 1W, 1%; Resistance Ohmite Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 1W;Tol 1%;Axial;Silicone-Ceramic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details