Ohmite Manufacturing Co. Wirewound Resistor; Resistance Ohmite 41F2K5

Description
WIREWOUND RESISTOR; Resistance:2.5kohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°CRoHS Compliant: No
Datasheet
Description
WIREWOUND RESISTOR; Resistance:2.5kohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°CRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor; Resistance Ohmite - 31C6573 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor; Resistance Ohmite
31C6573
Wirewound Resistor; Resistance Ohmite 31C6573
WIREWOUND RESISTOR; Resistance:2.5kohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°CRoHS Compliant: No

WIREWOUND RESISTOR; Resistance:2.5kohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°CRoHS Compliant: No

Supplier's Site
Through Hole Resistors - 41F2K5 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
41F2K5
Through Hole Resistors 41F2K5
RES 2.5K OHM 1% 1W AXIAL

RES 2.5K OHM 1% 1W AXIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 31C6573 41F2K5
Product Name Wirewound Resistor; Resistance Ohmite Through Hole Resistors
Configuration Single Resistor
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leaded ThroughHole
Resistance Range 2500 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details