Ohmite Manufacturing Co. Through Hole Resistors 41F1K5E

Description
1.5 kOhms ±1% 1W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
1.5 kOhms ±1% 1W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 41F1K5E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
41F1K5E-ND
Through Hole Resistors 41F1K5E-ND
1.5 kOhms ±1% 1W Through Hole Resistor Axial Wirewound

1.5 kOhms ±1% 1W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 1.5 Kilohms;Pwr-Rtg 1 W;Tol 1%;Axial;Silicone-Ceramic - 70024117 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1.5 Kilohms;Pwr-Rtg 1 W;Tol 1%;Axial;Silicone-Ceramic
70024117
Resistor;Wirewound;Res 1.5 Kilohms;Pwr-Rtg 1 W;Tol 1%;Axial;Silicone-Ceramic 70024117
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site
Wirewound Resistor, 1.5Kohm, 1W, 1%; Resistance Ohmite - 64K8663 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.5Kohm, 1W, 1%; Resistance Ohmite
64K8663
Wirewound Resistor, 1.5Kohm, 1W, 1%; Resistance Ohmite 64K8663
WIREWOUND RESISTOR, 1.5KOHM, 1W, 1%; Resistance:1.5kohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.5KOHM, 1W, 1%; Resistance:1.5kohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 41F1K5E-ND 70024117 64K8663
Product Name Through Hole Resistors Resistor;Wirewound;Res 1.5 Kilohms;Pwr-Rtg 1 W;Tol 1%;Axial;Silicone-Ceramic Wirewound Resistor, 1.5Kohm, 1W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 2123469 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details