Ohmite Manufacturing Co. Through Hole Resistors 41F15RE

Description
15 Ohms ±1% 1W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
15 Ohms ±1% 1W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 41F15RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
41F15RE-ND
Through Hole Resistors 41F15RE-ND
15 Ohms ±1% 1W Through Hole Resistor Axial Wirewound

15 Ohms ±1% 1W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 15 Ohm, 1W, 1%; Resistance Ohmite - 64K8672 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 15 Ohm, 1W, 1%; Resistance Ohmite
64K8672
Wirewound Resistor, 15 Ohm, 1W, 1%; Resistance Ohmite 64K8672
WIREWOUND RESISTOR, 15 OHM, 1W, 1%; Resistance:15ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Ceramic; Product Diameter:3.2mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 15 OHM, 1W, 1%; Resistance:15ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Ceramic; Product Diameter:3.2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 41F15RE-ND 64K8672
Product Name Through Hole Resistors Wirewound Resistor, 15 Ohm, 1W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details