Ohmite Manufacturing Co. Through Hole Resistors 41F100E

Description
100 Ohms ±1% 1W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
100 Ohms ±1% 1W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 41F100E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
41F100E-ND
Through Hole Resistors 41F100E-ND
100 Ohms ±1% 1W Through Hole Resistor Axial Wirewound

100 Ohms ±1% 1W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, 40 Series, 100 Ohm, 1 W, 1%, 150 V, Axial Leaded Rohs Compliant Ohmite - 43Y4572 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, 40 Series, 100 Ohm, 1 W, 1%, 150 V, Axial Leaded Rohs Compliant Ohmite
43Y4572
Through Hole Wirewound Resistor, 40 Series, 100 Ohm, 1 W, 1%, 150 V, Axial Leaded Rohs Compliant Ohmite 43Y4572
Through Hole Wirewound Resistor, 40 Series, 100 ohm, 1 W, - 1%, 150 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, 40 Series, 100 ohm, 1 W, - 1%, 150 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 41F100E-ND 43Y4572
Product Name Through Hole Resistors Through Hole Wirewound Resistor, 40 Series, 100 Ohm, 1 W, 1%, 150 V, Axial Leaded Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers