Ohmite Manufacturing Co. Through Hole Resistors 40F2K0

Description
2 kOhms ±1% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
2 kOhms ±1% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 40F2K0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
40F2K0-ND
Through Hole Resistors 40F2K0-ND
2 kOhms ±1% 10W Through Hole Resistor Axial Wirewound

2 kOhms ±1% 10W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Res, 2K, 10W, Axial, Wirewound; Resistance Ohmite - 65H5400 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 10W, Axial, Wirewound; Resistance Ohmite
65H5400
Res, 2K, 10W, Axial, Wirewound; Resistance Ohmite 65H5400
RES, 2K, 10W, AXIAL, WIREWOUND; Resistance:2kohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound ; Resistor Type:High PowerRoHS Compliant: No

RES, 2K, 10W, AXIAL, WIREWOUND; Resistance:2kohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound; Resistor Type:High PowerRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 40F2K0-ND 65H5400
Product Name Through Hole Resistors Res, 2K, 10W, Axial, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers