Ohmite Manufacturing Co. Ohmicone® Silicone-Ceramic Conformal Axial Terminal Wirewound 40 Series

Description
Ohmite 40 Series resistors are the most economical conformal silicone-ceramic coated resistors offered. These all-welded units are characterized by their low temperature coefficients and resistance to thermal shock, making them ideal for a wide range of electrical and electronic applications including industrial and communications equipment. Resistors with 1% and 5% tolerances are identical in construction and electrical specifications. Durable but economical 40 Series resistors exceed industry requirements for quality and are available in 6 sizes up to 10 watts. Silicone-Ceramic Conformal Axial Power rating 1-10 watts Resistance range 0.1-150K ohms Tolerance 1% TCR values down to 20ppm Conformal Silicone coating All welded rugged construction RoHS Compliant
Datasheet
Description
Ohmite 40 Series resistors are the most economical conformal silicone-ceramic coated resistors offered. These all-welded units are characterized by their low temperature coefficients and resistance to thermal shock, making them ideal for a wide range of electrical and electronic applications including industrial and communications equipment. Resistors with 1% and 5% tolerances are identical in construction and electrical specifications. Durable but economical 40 Series resistors exceed industry requirements for quality and are available in 6 sizes up to 10 watts. Silicone-Ceramic Conformal Axial Power rating 1-10 watts Resistance range 0.1-150K ohms Tolerance 1% TCR values down to 20ppm Conformal Silicone coating All welded rugged construction RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ohmicone® Silicone-Ceramic Conformal Axial Terminal Wirewound - 40 Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
Ohmicone® Silicone-Ceramic Conformal Axial Terminal Wirewound
40 Series
Ohmicone® Silicone-Ceramic Conformal Axial Terminal Wirewound 40 Series
Ohmite 40 Series resistors are the most economical conformal silicone-ceramic coated resistors offered. These all-welded units are characterized by their low temperature coefficients and resistance to thermal shock, making them ideal for a wide range of electrical and electronic applications including industrial and communications equipment. Resistors with 1% and 5% tolerances are identical in construction and electrical specifications. Durable but economical 40 Series resistors exceed industry requirements for quality and are available in 6 sizes up to 10 watts. Silicone-Ceramic Conformal Axial Power rating 1-10 watts Resistance range 0.1-150K ohms Tolerance 1% TCR values down to 20ppm Conformal Silicone coating All welded rugged construction RoHS Compliant

Ohmite 40 Series resistors are the most economical conformal silicone-ceramic coated resistors offered. These all-welded units are characterized by their low temperature coefficients and resistance to thermal shock, making them ideal for a wide range of electrical and electronic applications including industrial and communications equipment. Resistors with 1% and 5% tolerances are identical in construction and electrical specifications. Durable but economical 40 Series resistors exceed industry requirements for quality and are available in 6 sizes up to 10 watts.

Silicone-Ceramic Conformal Axial

  • Power rating 1-10 watts
  • Resistance range 0.1-150K ohms
  • Tolerance 1%
  • TCR values down to 20ppm
  • Conformal Silicone coating
  • All welded rugged construction
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Resistors
Product Number 40 Series
Product Name Ohmicone® Silicone-Ceramic Conformal Axial Terminal Wirewound
Configuration Single Resistor
Category / Application General Use; Industrial
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads
Resistance Range 0.1000 to 150000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers