TE Connectivity Through Hole Resistors C1410KJL

Description
10 kOhms ±5% 14W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
10 kOhms ±5% 14W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A129383-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129383-ND
Through Hole Resistors A129383-ND
10 kOhms ±5% 14W Through Hole Resistor Axial Wirewound

10 kOhms ±5% 14W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - 6661654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661654
Through Hole Resistors 6661654
TE Connectivity C1410KJL Resistor

TE Connectivity C1410KJL Resistor

Supplier's Site
Through Hole Resistors - 6661654P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661654P
Through Hole Resistors 6661654P
TE Connectivity C1410KJL Resistor

TE Connectivity C1410KJL Resistor

Supplier's Site
Res, 10K, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity - 43AC3057 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity
43AC3057
Res, 10K, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity 43AC3057
RES, 10K, 5%, 14W, AXIAL, WIREWOUND; Resistance:10kohm; Product Range:C Series; Power Rating:14W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:650V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 10K, 5%, 14W, AXIAL, WIREWOUND; Resistance:10kohm; Product Range:C Series; Power Rating:14W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:650V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A129383-ND 6661654 6661654P 43AC3057
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 10K, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C14180RGL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details