Andantex USA, Inc. Magnetic Particle Clutch EAT 50

Description
Overview ElectroMagnetic Particle Clutch Torque proportional to the electric current, independent of the slipping speed Through shaft design Torque Control Clutches series Design based on Tension Control brakes + slip ring & brushes Features Rated torque: 5.00 Nm Rated current: 0.50 A Residual torque: 0.10 Nm Coil resistance: 24 Ohms Power EAT 0 RPM: 70 W 1000 RPM: 130 W 2000 RPM: 165 W Power ERAT 0 RPM: 100 W 1000 RPM: 275 W 2000 RPM: 360 W
Datasheet
Description
Overview ElectroMagnetic Particle Clutch Torque proportional to the electric current, independent of the slipping speed Through shaft design Torque Control Clutches series Design based on Tension Control brakes + slip ring & brushes Features Rated torque: 5.00 Nm Rated current: 0.50 A Residual torque: 0.10 Nm Coil resistance: 24 Ohms Power EAT 0 RPM: 70 W 1000 RPM: 130 W 2000 RPM: 165 W Power ERAT 0 RPM: 100 W 1000 RPM: 275 W 2000 RPM: 360 W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Particle Clutch - EAT 50 - Andantex USA, Inc.
Wanamassa, NJ, United States
Magnetic Particle Clutch
EAT 50
Magnetic Particle Clutch EAT 50
Overview ElectroMagnetic Particle Clutch Torque proportional to the electric current, independent of the slipping speed Through shaft design Torque Control Clutches series Design based on Tension Control brakes + slip ring & brushes Features Rated torque: 5.00 Nm Rated current: 0.50 A Residual torque: 0.10 Nm Coil resistance: 24 Ohms Power EAT 0 RPM: 70 W 1000 RPM: 130 W 2000 RPM: 165 W Power ERAT 0 RPM: 100 W 1000 RPM: 275 W 2000 RPM: 360 W

Overview

  • ElectroMagnetic Particle Clutch
  • Torque proportional to the electric current, independent of the slipping speed
  • Through shaft design
  • Torque Control Clutches series
  • Design based on Tension Control brakes + slip ring & brushes

Features

Rated torque:5.00 Nm
Rated current:0.50 A
Residual torque:0.10 Nm
Coil resistance:24 Ohms

Power EAT

0 RPM:70 W
1000 RPM:130 W
2000 RPM:165 W

Power ERAT

0 RPM:100 W
1000 RPM:275 W
2000 RPM:360 W
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Electric Clutches
Product Number EAT 50
Product Name Magnetic Particle Clutch
Application Industrial
Torque 3.7 Ft-lbs (5 N-m)
Power 0.2211 HP
Speed 2000 rpm
Engagement Magnetic Particle
Unlock Full Specs
to access all available technical data

Similar Products

MWC Electromagnetic Multiple-Disk Clutch -  - jbj Techniques Limited
Specs
Application Other; High Torque Small Space Environments
Torque 18.0 to 8851.0 Ft-lbs (24.41 to 12002 N-m)
Speed 900 to 4000 rpm
View Details
Electromagnetic Clutches And Brakes - REC_T_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
M-Series Magnetic Clutch - M75E - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Application Industrial
Torque 4.2 Ft-lbs (5.65 N-m)
Speed 1200 rpm
View Details
 - STCC 1065 - Sepac, Inc.
Sepac, Inc.
Specs
Application Industrial
Torque 5200.0 Ft-lbs (7051 N-m)
Speed 1400 rpm
View Details