Hilliard Corporation (The) Fail Safe Caliper Guide Rail Brake MK-1400

Description
The Hilliard MK1400 is an electromagnetic, fail safe caliper brake. Spring applied, electric released, it is suitable for holding duty and emergency for applications such as theatrical stage lifts, elevators and cranes. Alternative mounting arrangement: pin mounting, base mounting horizontal and base mounting angle. The MK1400 is capable of producing a maximum 1,400 LBF of braking force with up to 210 VDC release voltage and 100 VDC holding voltage. Mounted on pins allowing for axial movement, it has an optional manual release mechanism for a momentarily brake release with a standard open-end or socket wrench.
Description
The Hilliard MK1400 is an electromagnetic, fail safe caliper brake. Spring applied, electric released, it is suitable for holding duty and emergency for applications such as theatrical stage lifts, elevators and cranes. Alternative mounting arrangement: pin mounting, base mounting horizontal and base mounting angle. The MK1400 is capable of producing a maximum 1,400 LBF of braking force with up to 210 VDC release voltage and 100 VDC holding voltage. Mounted on pins allowing for axial movement, it has an optional manual release mechanism for a momentarily brake release with a standard open-end or socket wrench.

Suppliers

Company
Product
Description
Supplier Links
Fail Safe Caliper Guide Rail Brake - MK-1400 - Hilliard Corporation (The)
Elmira, NY, United States
Fail Safe Caliper Guide Rail Brake
MK-1400
Fail Safe Caliper Guide Rail Brake MK-1400
The Hilliard MK1400 is an electromagnetic, fail safe caliper brake. Spring applied, electric released, it is suitable for holding duty and emergency for applications such as theatrical stage lifts, elevators and cranes. Alternative mounting arrangement: pin mounting, base mounting horizontal and base mounting angle. The MK1400 is capable of producing a maximum 1,400 LBF of braking force with up to 210 VDC release voltage and 100 VDC holding voltage. Mounted on pins allowing for axial movement, it has an optional manual release mechanism for a momentarily brake release with a standard open-end or socket wrench.

The Hilliard MK1400 is an electromagnetic, fail safe caliper brake. Spring applied, electric released, it is suitable for holding duty and emergency for applications such as theatrical stage lifts, elevators and cranes. Alternative mounting arrangement: pin mounting, base mounting horizontal and base mounting angle.

The MK1400 is capable of producing a maximum 1,400 LBF of braking force with up to 210 VDC release voltage and 100 VDC holding voltage. Mounted on pins allowing for axial movement, it has an optional manual release mechanism for a momentarily brake release with a standard open-end or socket wrench.

Supplier's Site

Technical Specifications

  Hilliard Corporation (The)
Product Category Electric Brakes
Product Number MK-1400
Product Name Fail Safe Caliper Guide Rail Brake
Engagement Friction
Operation Spring Actuation / Engage
Magnetic Type Electromagnetic
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Clutches And Brakes - REB_A_03 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Speed 2000 to 8000 rpm
Voltage 24 volts
Engagement Friction
View Details
Brakes: Series MBZ - Brakes Series MBZ Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details
B150-CMS Replacement Magnetic Particle Brake - B150-CMS - Placid Industries, Inc.
Specs
Voltage 24 volts
Diameter 5.20 inch (132 mm)
View Details
Non Electric Magnetic Clutch Coupling with a Torque Range of 0.33 - 0.79Nm - S90MCCM80619 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 0.2434 to 5.83 Ft-lbs (0.3300 to 7.9 N-m)
Magnetic Type Permanent Magnet
Bore Diameter 0.7480 inch (19 mm)
View Details