Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GEARMOTORS
OEM AUTOMATIC, LTD.
3IK15GN-SW2 -- AC MOTORS
OEM Automatic, Ltd.
AC Motors
3IK15GN-SW2
Description
Oriental Motor 3IK15GN-SW2 AC Motor
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Oriental Motor 3IK15GN-SW2 AC Motor
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2821975
AC Motors
2821975
Oriental Motor 3IK15GN-SW2 AC Motor
Oriental Motor 3IK15GN-SW2 AC Motor
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Gearmotors
Product Number
2821975
Product Name
AC Motors
Motor Type
AC Motor
Unlock Full Specs
to access all available technical data
Similar Products
Bodine Electric Company
48R-FX Series Parallel Shaft AC Gearmotor
5695
Specs
Motor Type
AC Motor
AC Voltage & Frequency
120V/60Hz; 208-230/240V 60Hz
Phase
Single-phase
View Details
Midwest Motion Products, Inc.
IN-LINE Brushless Gearmotors
MMP BL44-297H-90V GP42-022
Specs
Commutation
Brushless
Standard DC Voltage
90V
DC Voltage Range
90.0 VDC
View Details
FAULHABER MICROMO
Brushless DC-Servomotors Series 2264 ... BP4 4 Pole Technology
Series 2264 ... BP4 4 Pole Technology
Specs
Motor Type
Servomotor; Stepper Motor
Commutation
Brushless
DC Voltage Range
12.0 VDC
View Details
Constar Motion Co., Ltd
Precision Gearmotor with Spur Gearbox
C1630...16MS...
Specs
Standard DC Voltage
6V
DC Voltage Range
6.0 VDC
Gear Type
Spur
View Details