Bodine Electric Company 42R6-FX Series Parallel Shaft AC Gearmotor 5683

Description
Three-wire reversible design simplifies connections. Totally enclosed IP-20 rating. IP-44 with optional terminal box kit. Required run capacitor: 45µF/250VAC for 60Hz operation (Bodine p/n 49401145). This gearmotor can operate at 50Hz when derated to 1/6HP. For 50Hz operation, use a 40µF/250VAC capacitor (p/n 49401147). Fan cooled for high output power. Unvented gearhousing. Lubricated for life. Synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation. Rotor shaft end-tap for adding accessory shaft kit model 0964, or a third-party encoder such as Dart PU-E
Request a Quote
Description
Three-wire reversible design simplifies connections. Totally enclosed IP-20 rating. IP-44 with optional terminal box kit. Required run capacitor: 45µF/250VAC for 60Hz operation (Bodine p/n 49401145). This gearmotor can operate at 50Hz when derated to 1/6HP. For 50Hz operation, use a 40µF/250VAC capacitor (p/n 49401147). Fan cooled for high output power. Unvented gearhousing. Lubricated for life. Synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation. Rotor shaft end-tap for adding accessory shaft kit model 0964, or a third-party encoder such as Dart PU-E
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
42R6-FX Series Parallel Shaft AC Gearmotor - 5683 - Bodine Electric Company
Peosta, IA, United States
42R6-FX Series Parallel Shaft AC Gearmotor
5683
42R6-FX Series Parallel Shaft AC Gearmotor 5683
Three-wire reversible design simplifies connections. Totally enclosed IP-20 rating. IP-44 with optional terminal box kit. Required run capacitor: 45µF/250VAC for 60Hz operation (Bodine p/n 49401145). This gearmotor can operate at 50Hz when derated to 1/6HP. For 50Hz operation, use a 40µF/250VAC capacitor (p/n 49401147). Fan cooled for high output power. Unvented gearhousing. Lubricated for life. Synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation. Rotor shaft end-tap for adding accessory shaft kit model 0964, or a third-party encoder such as Dart PU-E
  • Three-wire reversible design simplifies connections.
  • Totally enclosed IP-20 rating. IP-44 with optional terminal box kit.
  • Required run capacitor: 45µF/250VAC for 60Hz operation (Bodine p/n 49401145).
  • This gearmotor can operate at 50Hz when derated to 1/6HP. For 50Hz operation, use a 40µF/250VAC capacitor (p/n 49401147).
  • Fan cooled for high output power.
  • Unvented gearhousing. Lubricated for life. Synthetic lubricant.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearings throughout for increased radial load capacity and long life.
  • All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
  • Rotor shaft end-tap for adding accessory shaft kit model 0964, or a third-party encoder such as Dart PU-E
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 5683
Product Name 42R6-FX Series Parallel Shaft AC Gearmotor
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
AC Motor Features Reversible
Output Power 0.2500 HP
Unlock Full Specs
to access all available technical data

Similar Products

30R-3RD Series 3-Phase AC Inverter Duty Right Angle Gearmotor - 8006 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
48R-FX Series Parallel Shaft AC Gearmotor - 5693 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz; 208-230/240V 60Hz
Phase Single-phase
View Details
42R Series AC Torque Motor - 2628 - Bodine Electric Company
Bodine Electric Company
Specs
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.1099 to 0.1139 HP
View Details
2 suppliers
42R6-5L/H Series AC PSC 3-Wire Right Angle Hollow Shaft Gearmotor - 3/4-Inch - 1531 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
AC Motor Features Reversible
View Details