Golden Collar Technology Co., Ltd . PTFE Impeller

Description
Our PTFE impeller is great at standing up to chemicals, high heat, and wear. We make it with high-purity polytetrafluoroethyl ene (PTFE)—so it’s a solid choice for chemical processing, pharma manufacturing, food & beverage, and water treatment work.Key Features: Good Chemical Resistance: PTFE holds up well against tough stuff like acids, alkalis, and solvents. Handles High Heat: Works non-stop even when temps hit 260°C (500°F). Non-Stick Surface: PTFE’s inert, so material doesn’t build up—keeps it working well and easy to clean. Low Friction: Doesn’t wear out fast, so the impeller lasts longer. Custom Designs: Comes in different shapes, sizes, and setups to match what you need. FDA-Approved: Meets FDA rules, safe for food and pharma use. Applications: Chemical Processing: Fits pumps, mixers, reactors that deal with corrosive fluids. Pharmaceuticals: Stops contamination and resists chemicals. Water & Wastewater Treatment: Used for mixing chemicals and controlling flow in treatment plants. Food & Beverage: FDA-approved, safe for processing food.
Request a Quote
Description
Our PTFE impeller is great at standing up to chemicals, high heat, and wear. We make it with high-purity polytetrafluoroethyl ene (PTFE)—so it’s a solid choice for chemical processing, pharma manufacturing, food & beverage, and water treatment work.Key Features: Good Chemical Resistance: PTFE holds up well against tough stuff like acids, alkalis, and solvents. Handles High Heat: Works non-stop even when temps hit 260°C (500°F). Non-Stick Surface: PTFE’s inert, so material doesn’t build up—keeps it working well and easy to clean. Low Friction: Doesn’t wear out fast, so the impeller lasts longer. Custom Designs: Comes in different shapes, sizes, and setups to match what you need. FDA-Approved: Meets FDA rules, safe for food and pharma use. Applications: Chemical Processing: Fits pumps, mixers, reactors that deal with corrosive fluids. Pharmaceuticals: Stops contamination and resists chemicals. Water & Wastewater Treatment: Used for mixing chemicals and controlling flow in treatment plants. Food & Beverage: FDA-approved, safe for processing food.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTFE Impeller -  - Golden Collar Technology Co., Ltd .
Heyuan City, China
PTFE Impeller
PTFE Impeller
Our PTFE impeller is great at standing up to chemicals, high heat, and wear. We make it with high-purity polytetrafluoroethyl ene (PTFE)—so it’s a solid choice for chemical processing, pharma manufacturing, food & beverage, and water treatment work.Key Features: Good Chemical Resistance: PTFE holds up well against tough stuff like acids, alkalis, and solvents. Handles High Heat: Works non-stop even when temps hit 260°C (500°F). Non-Stick Surface: PTFE’s inert, so material doesn’t build up—keeps it working well and easy to clean. Low Friction: Doesn’t wear out fast, so the impeller lasts longer. Custom Designs: Comes in different shapes, sizes, and setups to match what you need. FDA-Approved: Meets FDA rules, safe for food and pharma use. Applications: Chemical Processing: Fits pumps, mixers, reactors that deal with corrosive fluids. Pharmaceuticals: Stops contamination and resists chemicals. Water & Wastewater Treatment: Used for mixing chemicals and controlling flow in treatment plants. Food & Beverage: FDA-approved, safe for processing food.

Our PTFE impeller is great at standing up to chemicals, high heat, and wear. We make it with high-purity polytetrafluoroethylene (PTFE)—so it’s a solid choice for chemical processing, pharma manufacturing, food & beverage, and water treatment work.Key Features:

  • Good Chemical Resistance: PTFE holds up well against tough stuff like acids, alkalis, and solvents.
  • Handles High Heat: Works non-stop even when temps hit 260°C (500°F).
  • Non-Stick Surface: PTFE’s inert, so material doesn’t build up—keeps it working well and easy to clean.
  • Low Friction: Doesn’t wear out fast, so the impeller lasts longer.
  • Custom Designs: Comes in different shapes, sizes, and setups to match what you need.
  • FDA-Approved: Meets FDA rules, safe for food and pharma use.

Applications:

  • Chemical Processing: Fits pumps, mixers, reactors that deal with corrosive fluids.
  • Pharmaceuticals: Stops contamination and resists chemicals.
  • Water & Wastewater Treatment: Used for mixing chemicals and controlling flow in treatment plants.
  • Food & Beverage: FDA-approved, safe for processing food.
Supplier's Site

Technical Specifications

  Golden Collar Technology Co., Ltd .
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name PTFE Impeller
Chemical System Fluoropolymer
Unlock Full Specs
to access all available technical data

Similar Products

ptfe joints -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
View Details
PTFE Molding & Machining -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Length 20 inch (508 mm)
Industry OEM or Industrial; Petroleum, chemical, seals and other industries
View Details
ptfe handle -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Mechanical tools and equipment
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
ptfe rods wholesale manufacturers & suppliers -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Form / Shape Rod or Round Stock
Chemical System Fluoropolymer
View Details