RS Components, Ltd. Rubber Sheets 205433

Description
RS PRO 1003871-SAB Rubber Sheet
Request a Quote
Description
RS PRO 1003871-SAB Rubber Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rubber Sheets - 205433 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rubber Sheets
205433
Rubber Sheets 205433
RS PRO 1003871-SAB Rubber Sheet

RS PRO 1003871-SAB Rubber Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 205433
Product Name Rubber Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 1970095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Ptfe
Thickness 0.5906 inch (15 mm)
View Details
Rubber Sheets - 205535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0787 inch (2 mm)
View Details
Plastic Sheets - 3506264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 0.3740 inch (9.5 mm)
View Details
Rubber Sheets - 7336703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene; Polyethylene
Thickness 0.1181 inch (3 mm)
View Details