RS Components, Ltd. Rubber Sheets 205436

Description
RS PRO 1059609 Rubber Sheet
Request a Quote
Description
RS PRO 1059609 Rubber Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rubber Sheets - 205436 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rubber Sheets
205436
Rubber Sheets 205436
RS PRO 1059609 Rubber Sheet

RS PRO 1059609 Rubber Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 205436
Product Name Rubber Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 7048175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Petg
Thickness 0.0394 inch (1 mm)
View Details
Plastic Sheets - 1974463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 0.7874 inch (20 mm)
View Details
Plastic Rods - 2820610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Peek
Width / O.D. 1.42 inch (36 mm)
View Details
Rubber Sheets - 2035141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pur
Thickness 0.2362 inch (6 mm)
View Details