RS Components, Ltd. Rubber Sheets 2027911

Description
Nitto NIT686-5 Rubber Sheet
Request a Quote
Description
Nitto NIT686-5 Rubber Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rubber Sheets - 2027911 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rubber Sheets
2027911
Rubber Sheets 2027911
Nitto NIT686-5 Rubber Sheet

Nitto NIT686-5 Rubber Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 2027911
Product Name Rubber Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 1935496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 1.57 inch (40 mm)
View Details
Rubber Sheets - 205486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Nitrile
Thickness 0.1181 inch (3 mm)
View Details
Rubber Sheets - 205467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0079 inch (0.2000 mm)
View Details
Rubber Sheets - 7336750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.7874 inch (20 mm)
View Details