nVent Electric WEATHERFLO with Fan, Type 3R WF75LP

Description
WEATHERFLO Enclosures feature a forced-air ventilation system for cooling drives or other high-heat producing equipment in outdoor applications.
Request a Quote Datasheet
Description
WEATHERFLO Enclosures feature a forced-air ventilation system for cooling drives or other high-heat producing equipment in outdoor applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WEATHERFLO with Fan, Type 3R - WF75LP - nVent Electric
St. Louis Park, MN, United States
WEATHERFLO with Fan, Type 3R
WF75LP
WEATHERFLO with Fan, Type 3R WF75LP
WEATHERFLO Enclosures feature a forced-air ventilation system for cooling drives or other high-heat producing equipment in outdoor applications.

WEATHERFLO Enclosures feature a forced-air ventilation system for cooling drives or other high-heat producing equipment in outdoor applications.

Supplier's Site Datasheet
Boxes - 1441-WF75LP-ND - DigiKey
Thief River Falls, MN, United States
48HX36WX16D

48HX36WX16D

Buy Now Datasheet
Enclosure, Wall Mount, Steel, White; Enclosure Type Nvent Hoffman - 29M7967 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, White; Enclosure Type Nvent Hoffman
29M7967
Enclosure, Wall Mount, Steel, White; Enclosure Type Nvent Hoffman 29M7967
ENCLOSURE, WALL MOUNT, STEEL, WHITE; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.42m; External Width - Metric:914mm; External Depth - Metric:406mm; IP Rating:IP32; Body Color:White RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, WHITE; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.42m; External Width - Metric:914mm; External Depth - Metric:406mm; IP Rating:IP32; Body Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number WF75LP 1441-WF75LP-ND 29M7967
Product Name WEATHERFLO with Fan, Type 3R Boxes Enclosure, Wall Mount, Steel, White; Enclosure Type Nvent Hoffman
Length 56 inch (1422 mm) 55.91 inch (1420 mm)
Width 36 inch (914 mm) 35.98 inch (914 mm)
Depth 16 inch (406 mm) 15.98 inch (406 mm)
NEMA Rating NEMA Enclosures; Type 3R NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2124 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 3.94 inch (100 mm)
Depth 5.91 inch (150 mm)
View Details
Versatile Aluminum Instrument Enclosures - Unicase - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.29 inch (49.78 to 134 mm)
View Details