OKW Enclosures, Inc. Desktop Enclosures A0514009

Description
Black sloped desktop case,190x138x53mm
Request a Quote
Description
Black sloped desktop case,190x138x53mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Desktop Enclosures - 226022 - RS Components, Ltd.
Corby, Northants, United Kingdom
Desktop Enclosures
226022
Desktop Enclosures 226022
Black sloped desktop case,190x138x53mm

Black sloped desktop case,190x138x53mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 226022
Product Name Desktop Enclosures
Shape Rectangular; Slanted
Length 7.48 inch (190 mm)
Width 5.43 inch (138 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Enclosures - 2832136 - RS Components, Ltd.
Specs
Length 2.28 inch (58 mm)
Width 2.76 inch (70 mm)
Material Polycarbonate; Polyphenylene Oxide, Polycarbonate
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSG4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers