nVent HOFFMAN Boxes VM775CT

Description
"ENCLOSURE 7""L X 7""W"
Request a Quote Datasheet
Description
"ENCLOSURE 7""L X 7""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-VM775CT-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE 7""L X 7""W"

"ENCLOSURE 7""L X 7""W"

Buy Now Datasheet
Enclosure, Multipurpose,thermoplastic Poly., Gry; Enclosure Type Nvent Hoffman Vynckier - 46T6331 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose,thermoplastic Poly., Gry; Enclosure Type Nvent Hoffman Vynckier
46T6331
Enclosure, Multipurpose,thermoplastic Poly., Gry; Enclosure Type Nvent Hoffman Vynckier 46T6331
ENCLOSURE, MULTIPURPOSE,THERMOP LASTIC POLY., GRY; Enclosure Type:Multipurpose; Enclosure Material:Thermoplast ic; External Height - Metric:177.8mm; External Width - Metric:177.8mm; External Depth - Metric:127.5mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE,THERMOPLASTIC POLY., GRY; Enclosure Type:Multipurpose; Enclosure Material:Thermoplastic; External Height - Metric:177.8mm; External Width - Metric:177.8mm; External Depth - Metric:127.5mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-VM775CT-ND 46T6331
Product Name Boxes Enclosure, Multipurpose,thermoplastic Poly., Gry; Enclosure Type Nvent Hoffman Vynckier
Type Junction Box
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6 6
Length 7 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1896603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 31.5 inch (800 mm)
Depth 15.75 inch (400 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1414N4PHGLP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers