RS Components, Ltd.
Wall Boxes
1896603
Description
RS PRO ST8 1040 Wall Box
Request a Quote
Email Supplier
Description
RS PRO ST8 1040 Wall Box
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1896603 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
31.5 inch (800 mm)
|
|
Depth
|
15.75 inch (400 mm)
|
|
Material
|
Steel; Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
4.8 inch (122 mm)
Width
11.61 inch (295 mm)
View Details
Type
Junction Box
Width
31.5 inch (800 mm)
Depth
9.84 inch (250 mm)
View Details
Type
Junction Box
Width
15.75 inch (400 mm)
Depth
7.87 inch (200 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
7.87 inch (200 mm)
View Details