nVent HOFFMAN VYNC Wall Mount VM773CT

Description
Enclosure, 7.00in.Hx7.00in.Wx3. 02in.D, N
Description
Enclosure, 7.00in.Hx7.00in.Wx3. 02in.D, N
Datasheet
Datasheet Summary
Powered by GS/AI

The Vynckier VM Series enclosure, part number 46T6325, is a multipurpose enclosure made from VALOX® 357U thermoplastic polyester, featuring a light grey color (RAL7035). It is designed to provide protection in wet, dusty, and corrosive environments, with an IP66 rating for dust and water resistance. The enclosure has external dimensions of 177.8 mm in height, 177.8 mm in width, and 76.7 mm in depth. The enclosure includes molded internal bosses for mounting components or DIN rails, and it features a seamless poured polyurethane gasket that ensures an oil-resistant, watertight, and dust-tight seal. The material is noted for its high impact strength, chemical resistance, and dimensional stability, making it suitable for various applications such as electrical junction boxes and control housings. The VM Series is UL and CSA listed for multiple types, including 4, 4x, 3, 3R, 12, and 13, ensuring compliance with industry standards.

Datasheet Summary
Powered by GS/AI

The Vynckier VM Series enclosure, part number 46T6325, is a multipurpose enclosure made from VALOX® 357U thermoplastic polyester, featuring a light grey color (RAL7035). It is designed to provide protection in wet, dusty, and corrosive environments, with an IP66 rating for dust and water resistance. The enclosure has external dimensions of 177.8 mm in height, 177.8 mm in width, and 76.7 mm in depth. The enclosure includes molded internal bosses for mounting components or DIN rails, and it features a seamless poured polyurethane gasket that ensures an oil-resistant, watertight, and dust-tight seal. The material is noted for its high impact strength, chemical resistance, and dimensional stability, making it suitable for various applications such as electrical junction boxes and control housings. The VM Series is UL and CSA listed for multiple types, including 4, 4x, 3, 3R, 12, and 13, ensuring compliance with industry standards.

Suppliers

Company
Product
Description
Supplier Links
VYNC Wall Mount - VM773CT - Galco Industrial Electronics
Madison Heights, MI, United States
VYNC Wall Mount
VM773CT
VYNC Wall Mount VM773CT
Enclosure, 7.00in.Hx7.00in.Wx3. 02in.D, N

Enclosure, 7.00in.Hx7.00in.Wx3.02in.D, N

Supplier's Site
Enclosure, Multipurpose,thermoplastic Poly., Gry; Enclosure Type Nvent Hoffman Vynckier - 46T6325 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose,thermoplastic Poly., Gry; Enclosure Type Nvent Hoffman Vynckier
46T6325
Enclosure, Multipurpose,thermoplastic Poly., Gry; Enclosure Type Nvent Hoffman Vynckier 46T6325
ENCLOSURE, MULTIPURPOSE,THERMOP LASTIC POLY., GRY; Enclosure Type:Multipurpose; Enclosure Material:Thermoplast ic; External Height - Metric:177.8mm; External Width - Metric:177.8mm; External Depth - Metric:76.7mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE,THERMOPLASTIC POLY., GRY; Enclosure Type:Multipurpose; Enclosure Material:Thermoplastic; External Height - Metric:177.8mm; External Width - Metric:177.8mm; External Depth - Metric:76.7mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number VM773CT 46T6325
Product Name VYNC Wall Mount Enclosure, Multipurpose,thermoplastic Poly., Gry; Enclosure Type Nvent Hoffman Vynckier
Length 7 inch (178 mm)
Width 7 inch (178 mm)
Depth 3.02 inch (76.7 mm)
Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-814/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 7.87 inch (200 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers