nVent HOFFMAN Enclosure, Multipurpose,thermoplastic Poly., Grey; Enclosure Type Nvent Hoffman Vynckier VM554CT

Description
ENCLOSURE, MULTIPURPOSE,THERMOP LASTIC POLY., GREY; Enclosure Type:Multipurpose; Enclosure Material:Thermoplast ic; External Height - Metric:127.8mm; External Width - Metric:127.8mm; External Depth - Metric:102.1mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE,THERMOP LASTIC POLY., GREY; Enclosure Type:Multipurpose; Enclosure Material:Thermoplast ic; External Height - Metric:127.8mm; External Width - Metric:127.8mm; External Depth - Metric:102.1mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose,thermoplastic Poly., Grey; Enclosure Type Nvent Hoffman Vynckier - 46T6305 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose,thermoplastic Poly., Grey; Enclosure Type Nvent Hoffman Vynckier
46T6305
Enclosure, Multipurpose,thermoplastic Poly., Grey; Enclosure Type Nvent Hoffman Vynckier 46T6305
ENCLOSURE, MULTIPURPOSE,THERMOP LASTIC POLY., GREY; Enclosure Type:Multipurpose; Enclosure Material:Thermoplast ic; External Height - Metric:127.8mm; External Width - Metric:127.8mm; External Depth - Metric:102.1mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE,THERMOPLASTIC POLY., GREY; Enclosure Type:Multipurpose; Enclosure Material:Thermoplastic; External Height - Metric:127.8mm; External Width - Metric:127.8mm; External Depth - Metric:102.1mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 46T6305
Product Name Enclosure, Multipurpose,thermoplastic Poly., Grey; Enclosure Type Nvent Hoffman Vynckier
Length 5.03 inch (128 mm)
Width 5.03 inch (128 mm)
Depth 4.02 inch (102 mm)
Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHJ6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 10 inch (254 mm)
View Details
5 suppliers