nVent Electric Air Conditioning Unit, 900Btu, Ss; Product Range Nvent Hoffman VC091604X

Description
AIR CONDITIONING UNIT, 900BTU, SS; Product Range:-; Enclosure Material:Stainless Steel; Cooling Capacity:900BTU; External Height - Metric:320.8mm; External Width - Metric:44mm; External Depth - Metric:-; External Depth - Imperial:- RoHS Compliant: Yes
Datasheet
Description
AIR CONDITIONING UNIT, 900BTU, SS; Product Range:-; Enclosure Material:Stainless Steel; Cooling Capacity:900BTU; External Height - Metric:320.8mm; External Width - Metric:44mm; External Depth - Metric:-; External Depth - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Conditioning Unit, 900Btu, Ss; Product Range Nvent Hoffman - 74C6674 - Newark, An Avnet Company
Chicago, IL, United States
Air Conditioning Unit, 900Btu, Ss; Product Range Nvent Hoffman
74C6674
Air Conditioning Unit, 900Btu, Ss; Product Range Nvent Hoffman 74C6674
AIR CONDITIONING UNIT, 900BTU, SS; Product Range:-; Enclosure Material:Stainless Steel; Cooling Capacity:900BTU; External Height - Metric:320.8mm; External Width - Metric:44mm; External Depth - Metric:-; External Depth - Imperial:- RoHS Compliant: Yes

AIR CONDITIONING UNIT, 900BTU, SS; Product Range:-; Enclosure Material:Stainless Steel; Cooling Capacity:900BTU; External Height - Metric:320.8mm; External Width - Metric:44mm; External Depth - Metric:-; External Depth - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 74C6674
Product Name Air Conditioning Unit, 900Btu, Ss; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Electric Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
TTW Wine Cellar Cooling Unit -  - Air Innovations LLC
Specs
Type Enclosure; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 820 to 2100 BTU/hr (240 to 616 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details