nVent Electric Boxes UU504030

Description
ENCLOSURE 500X400X300MM
Request a Quote Datasheet
Description
ENCLOSURE 500X400X300MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-UU504030-ND - DigiKey
Thief River Falls, MN, United States
ENCLOSURE 500X400X300MM

ENCLOSURE 500X400X300MM

Buy Now Datasheet
Enclosure, Wall Mount, Fiberglass, Gray; Enclosure Type Nvent Hoffman - 92F4979 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Fiberglass, Gray; Enclosure Type Nvent Hoffman
92F4979
Enclosure, Wall Mount, Fiberglass, Gray; Enclosure Type Nvent Hoffman 92F4979
ENCLOSURE, WALL MOUNT, FIBERGLASS, GRAY; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:513mm; External Width - Metric:412mm; External Depth - Metric:321mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, FIBERGLASS, GRAY; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:513mm; External Width - Metric:412mm; External Depth - Metric:321mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-UU504030-ND 92F4979
Product Name Boxes Enclosure, Wall Mount, Fiberglass, Gray; Enclosure Type Nvent Hoffman
Type Junction Box
Length 20.2 inch (513 mm)
Width 16.22 inch (412 mm)
Depth 12.64 inch (321 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.47 inch (88.14 mm)
View Details