nVent Electric Terminal Blk/Strip Wiring Dev UD-250A

Description
DISCONTINUED BY MANUFACTURER, DISTRIBUTION BLOCK, SINGLE POLE, 250 AMP, 600 VAC,11 CABLES LOAD, COPPER/THERMOPLASTIC MATERIAL, IP20, (569040). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DISTRIBUTION BLOCK, SINGLE POLE, 250 AMP, 600 VAC,11 CABLES LOAD, COPPER/THERMOPLASTIC MATERIAL, IP20, (569040). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 66741643 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
66741643
Terminal Blk/Strip Wiring Dev 66741643
DISCONTINUED BY MANUFACTURER, DISTRIBUTION BLOCK, SINGLE POLE, 250 AMP, 600 VAC,11 CABLES LOAD, COPPER/THERMOPLASTIC MATERIAL, IP20, (569040). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DISTRIBUTION BLOCK, SINGLE POLE, 250 AMP, 600 VAC,11 CABLES LOAD, COPPER/THERMOPLASTIC MATERIAL, IP20, (569040). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Blk/Strip Wiring Dev -  - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
Terminal Blk/Strip Wiring Dev
HOFFMAN ENCLOSURES Panel Accessories UD-250A

HOFFMAN ENCLOSURES Panel Accessories UD-250A

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 66741643
Product Name Terminal Blk/Strip Wiring Dev Terminal Blk/Strip Wiring Dev
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-13D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 13
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Thru-Panel Power Blocks - OTB-358N-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Double-deck terminal block - Fuse terminal block - 2002-2611/1000-541 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
3 suppliers