WAGO Double-deck terminal block - Fuse terminal block 2002-2611/1000-541

Description
Double-deck fuse terminal block; with pivoting fuse holder; Through/Fuse terminal block; for 5 x 20 mm miniature metric fuse; with blown fuse indication by LED; 12 - 30 V; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
Double-deck fuse terminal block; with pivoting fuse holder; Through/Fuse terminal block; for 5 x 20 mm miniature metric fuse; with blown fuse indication by LED; 12 - 30 V; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-deck terminal block - Fuse terminal block - 2002-2611/1000-541 - WAGO
Germantown, WI, United States
Double-deck terminal block - Fuse terminal block
2002-2611/1000-541
Double-deck terminal block - Fuse terminal block 2002-2611/1000-541
Double-deck fuse terminal block; with pivoting fuse holder; Through/Fuse terminal block; for 5 x 20 mm miniature metric fuse; with blown fuse indication by LED; 12 - 30 V; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

Double-deck fuse terminal block; with pivoting fuse holder; Through/Fuse terminal block; for 5 x 20 mm miniature metric fuse; with blown fuse indication by LED; 12 - 30 V; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2002-2611/1000-541-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2002-2611/1000-541-ND
Terminal Blocks - Din Rail, Channel 2946-2002-2611/1000-541-ND
DOUBLE-DECK FUSE TERMINAL BLOCK;

DOUBLE-DECK FUSE TERMINAL BLOCK;

Buy Now Datasheet
Terminal Block, Fuse, 4Pos, 2.5Mm2; No. Of Positions Wago - 54W2677 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fuse, 4Pos, 2.5Mm2; No. Of Positions Wago
54W2677
Terminal Block, Fuse, 4Pos, 2.5Mm2; No. Of Positions Wago 54W2677
TERMINAL BLOCK, FUSE, 4POS, 2.5MM2; No. of Positions:4Positions ; Wire Size (AWG):22AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:6.3A; Rated Voltage:250V; Fuse Size Held:5mm x 20mm RoHS Compliant: Yes

TERMINAL BLOCK, FUSE, 4POS, 2.5MM2; No. of Positions:4Positions; Wire Size (AWG):22AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:6.3A; Rated Voltage:250V; Fuse Size Held:5mm x 20mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2002-2611/1000-541 2946-2002-2611/1000-541-ND 54W2677
Product Name Double-deck terminal block - Fuse terminal block Terminal Blocks - Din Rail, Channel Terminal Block, Fuse, 4Pos, 2.5Mm2; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -35 to 70 C (-31 to 158 F)
Terminal Block Type Fuse Holder or Fuse Block Dual level
Voltage Rating 275 volts 30 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2000-1202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Triple-deck terminal block - Through terminal block - Shield terminal block - 2000-3228 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Triple-deck terminal block - Ground terminal block - 2002-3237 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers